TE Connectivity 1-928999-5
- 收藏
- 对比
1-928999-5详情
TE Connectivity 1-928999-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Vishay
Manufacturer Part Number
43CTQ080GSTRL
Package Type
D Squared PAK
Body Orientation
Straight
Termination Method
Crimp
Mounting Styles
Cable
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
触点性别
M
连接器支持类型
连接器附件
达到SVHC
unknown
1-928999-5拓展信息








哦! 它是空的。