TE Connectivity 1932258-2
- 收藏
- 对比
1932258-2
2460-1932258-2
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, A, 3.0, Standard Profile, Receptacle, 1 Port, Top, Right Angle, Box & Tray / Tray, Flush, Through Hole - Solder, Cable-to-Board
1最小包装量--
1932258-2详情
TE Connectivity 1932258-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1932258-2
TE Internal Description
Std USB 3.0, Type A, R/A, T/H
USB Adapter Typeu2009
A
USB Versionu2009
3.0
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
Number of Portsu2009
1
1932258-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。