TE Connectivity 1932604-1
- 收藏
- 对比
1932604-1
2460-1932604-1
集成电路(IC)
--
大陆
立即发货

VERTICAL DDR3 DIMM 240POS. 1.0PI
1最小包装量--
1932604-1详情
TE Connectivity 1932604-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
Manufacturer Part Number
1932604-1
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.75
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
1932604
Factory Pack QuantityFactory Pack Quantity
80
Brand
TE Connectivity
RoHS
Details
连接器类型
卡边缘连接器
子类别
Memory Connectors & Sockets
Reach合规守则
unknown
Brand Name
TE Connectivity
产品类别
DIMM 连接器
产品类别
DIMM 连接器
1932604-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。