TE Connectivity 1933285-3
- 收藏
- 对比
1933285-3
2460-1933285-3
套管 - 音频连接器
--
大陆
立即发货

1933285-3 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
1933285-3详情
TE Connectivity 1933285-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
1933285-3
Contact Materials
未说明
Manufacturer
CommScope Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
COMMSCOPE INC
Risk Rank
2.29
ECCN 代码
EAR99
连接器类型
光纤LC连接器
HTS代码
8536.70.00.00
Reach合规守则
unknown
1933285-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。