TE Connectivity 1934185-1
- 收藏
- 对比
1934185-1
2460-1934185-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 600 VAC, Tin, 18 – 16 AWG Wire Size, .82 – 1.25 mm² Wire Size, 1624 – 2582 CMA Wire Size, Wire-to-Wire, AMP-DUAC UPC
1最小包装量--
1934185-1详情
TE Connectivity 1934185-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1934185-1
TE Internal Description
UPC Pin Contact
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
600
Contact Mating Area Plating Materialu2009
Tin
Wire Sizeu2009(AWG)
18 – 16
Wire Sizeu2009(mm²)
.82 – 1.25
1934185-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。