TE Connectivity 1934353-1
- 收藏
- 对比
1934353-1
2460-1934353-1
端子板 - 线对板
--
大陆
立即发货

High Speed Backplane Connectors, Board-to-Board, 96 Position, Mating Alignment, Guide Slot Mating Alignment Type, 12 Row, 8 Column, Z-PACK TinMan
1最小包装量--
1934353-1详情
TE Connectivity 1934353-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1934353-1
TE Internal Description
Tinman R/A Header Assy 4x8 Open
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
96
Row-to-Row Spacingu2009
1.4u2009mmu2009[u2009.055u2009inu2009]
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Guide Slot
1934353-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。