TE Connectivity 1934974-1
- 收藏
- 对比
1934974-1
2460-1934974-1
背板连接器 - 专用
--
大陆
立即发货

3 PR 8 COL V HDR ASSY DBL WALL 85 OHM
1最小包装量--
1934974-1详情
TE Connectivity 1934974-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Solder
Mounting Styles
通孔
Factory Pack QuantityFactory Pack Quantity
28
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Tube
类型
Backplane
性别
HDR
子类别
背板连接器
接头数量
72(POS)
产品类别
硬米制连接器
产品类别
硬米制连接器
1934974-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。