TE Connectivity 193673-5
- 收藏
- 对比
193673-5
2460-193673-5
背板连接器 - 触头
--
大陆
立即发货

Contact SKT Crimp ST Cable Mount Strip
--最小包装量--
193673-5详情
TE Connectivity 193673-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
24
Wire Gauge Min
4 AWG
Wire Gauge Max
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
ELCON
RoHS
Details
系列
*
子类别
电源连接器
产品类别
重型电源连接器
产品类别
重型电源连接器
193673-5拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。