TE Connectivity 1939608-3
- 收藏
- 对比
1939608-3
2460-1939608-3
套管 - 音频连接器
--
大陆
立即发货

1939608-3 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
1939608-3详情
TE Connectivity 1939608-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating Max
12VDC
Body Orientation
直角
Operating Temp Range
-30C to 105C
Termination Method
Solder
Mounting Styles
通孔
Package
Tray
厂商
TE Connectivity
Product Status
活跃
系列
*
类型
带罩封头
性别
HDR
接头数量
20(POS)
房屋颜色
Black
1939608-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。