TE Connectivity 1939991-2 (CUT STRIP)
- 收藏
- 对比
1939991-2 (CUT STRIP)
2460-1939991-2 (CUT STRIP)
矩形连接器 - 针座,公插针
--
大陆
立即发货

Headers & Wire Housings DYNAMIC D1000 REC Cut Strip of 100
1最小包装量--
1939991-2 (CUT STRIP)详情
TE Connectivity 1939991-2 (CUT STRIP)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 55 C
Mounting Styles
Cable Mount / Free Hanging
类型
-
性别
Socket (Female)
终端样式
Crimp
产品
Contacts
1939991-2 (CUT STRIP)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。