TE Connectivity 194081-1
- 收藏
- 对比
194081-1
2460-194081-1
背板连接器 - 触头
--
大陆
立即发货

D-Sub Contacts PIN SOLDER TAIL
1最小包装量--
194081-1详情
TE Connectivity 194081-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
触点镀层
Gold
底架
Cable
包装
Bulk
零件状态
活跃
终端
Solder
触点性别
Male
连接器支持类型
连接器附件
RoHS状态
符合RoHS标准
无铅
无铅
194081-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。