TE Connectivity 194189-9
- 收藏
- 对比
194189-9
2460-194189-9
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 250 VAC, Silver, 14 – 12 AWG Wire Size, 2 – 3.3 mm² Wire Size, 4109 – 6529 CMA Wire Size, Wire-to-Wire, Wire & Cable, Crimp
1最小包装量--
194189-9详情
TE Connectivity 194189-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
2 – 3.3
Wire Sizeu2009(AWG)
14 – 12
Contact Mating Area Plating Materialu2009
Silver
Operating Voltageu2009(VAC)
250
Power Contact Typeu2009
Contact
TE Internal Description
PIN ASSY., CRIMP
TE Internal #
194189-9
194189-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。