TE Connectivity 194260-1
- 收藏
- 对比
194260-1
2460-194260-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 6 Position, 600 mm [36 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
194260-1详情
TE Connectivity 194260-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
600u2009mmu2009[u200936u2009inu2009]
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
HC VPM MNL,6 CIR LUB.
TE Internal #
194260-1
194260-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。