TE Connectivity 194264-1
- 收藏
- 对比
194264-1
2460-194264-1
触头 - 多用途
--
大陆
立即发货

PIN Contact Crimp Straight Cable Mount
1最小包装量--
194264-1详情
TE Connectivity 194264-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
形状
Round
Factory Pack QuantityFactory Pack Quantity
1250
Contact Materials
Copper Alloy
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
应用
Power
子类别
电源连接器
终端样式
焊尾
触点性别
Male
产品类别
重型电源连接器
产品
Contacts
产品类别
重型电源连接器
194264-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。