TE Connectivity 1952065-1
- 收藏
- 对比
1952065-1
2460-1952065-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Horizontal, Wire-to-Board, 12 Position, 3.8 mm [.149 in] Centerline, Fully Shrouded, Tin, TH/.025 Connector System
1最小包装量--
1952065-1详情
TE Connectivity 1952065-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
PCB Mount Orientationu2009
Horizontal
Centerline (Pitch)u2009
3.8u2009mmu2009[u2009.149u2009inu2009]
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Board
TE Internal Description
090 SERIES CONN 12 POS CAP HSG ASSY
TE Internal #
1952065-1
1952065-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。