TE Connectivity 1954041-2
- 收藏
- 对比
1954041-2
2460-1954041-2
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 60 VAC, 60 VDC, Gold, Board-to-Board, Printed Circuit Board, Through Hole - Press-Fit, Power, Pin, Board Mount
1最小包装量--
1954041-2详情
TE Connectivity 1954041-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1954041-2
Connector Systemu2009
Board-to-Board
Contact Mating Area Plating Materialu2009
Gold
Operating Voltageu2009(VDC)
60
Operating Voltageu2009(VAC)
60
Power Contact Typeu2009
Contact
TE Internal Description
POWER ARCH PIN CONTACT .153 INCH DIA.
1954041-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。