注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1031.05482
10
¥972.693225
100
¥917.635121
500
¥865.693507
1000
¥816.691992
TE Connectivity 1958246-1
- 收藏
- 对比
1958246-1
2460-1958246-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 0 AWG Wire Size, 41 – 60 mm² Wire Size, 98676 – 118412 CMA Wire Size, Stud Size 7/16
--最小包装量--
¥
总价: ¥
1958246-1详情
TE Connectivity 1958246-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
41 – 60
Wire Sizeu2009(AWG)
0
Ring & Spade Terminal Typeu2009
环舌
TE Internal Description
TERMINAL,SOLIS R HR 1/0 7/16 45bend
TE Internal #
1958246-1
Wire Sizeu2009(CMA)
98676 – 118412
Stud Sizeu2009
7/16
1958246-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。