注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥12.295504
10
¥11.599532
100
¥10.942958
500
¥10.323542
1000
¥9.739192
TE Connectivity 1958532-1
- 收藏
- 对比
1958532-1
2460-1958532-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 8 AWG Wire Size, 6.64 – 10.5 mm² Wire Size, 13100 – 20800 CMA Wire Size, Stud Size M4
--最小包装量--
¥
总价: ¥
1958532-1详情
TE Connectivity 1958532-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
M4
Wire Sizeu2009(CMA)
13100 – 20800
Wire Sizeu2009(mm²)
6.64 – 10.5
Wire Sizeu2009(AWG)
8
Ring & Spade Terminal Typeu2009
环舌
TE Internal Description
STRATO-THERM, HR, 8, #8, NIPL, 60 BEND
TE Internal #
1958532-1
1958532-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。