TE Connectivity 1-963861-3
- 收藏
- 对比
1-963861-3详情
TE Connectivity 1-963861-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1-963861-3
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.3
Manufacturer Series
963861
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
端子和接线板类型
标签终端
导线截面
0.5 mm2
终端性别
MALE
1-963861-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。