TE Connectivity 1-968895-1
- 收藏
- 对比
1-968895-1
2460-1-968895-1
背板连接器 - 配件
--
大陆
立即发货

Headers & Wire Housings AMP MCP2.8
1最小包装量--
1-968895-1详情
TE Connectivity 1-968895-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铜合金
Manufacturer Part Number
1-968895-1
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.7
Mounting Styles
STRAIGHT
ECCN 代码
EAR99
附加功能
CONTACT FINISH: TIN
HTS代码
8536.90.40.00
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
触点性别
FEMALE
连接器支持类型
连接器附件
端子类型
CRIMP
触点设计
LOOSE
装配项目名称
CONTACT
端子长度
0.236 inch
1-968895-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。