注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.40698
10
¥2.270736
100
¥2.142206
500
¥2.020949
1000
¥1.906555
TE Connectivity 1969589-6
- 收藏
- 对比
1969589-6
2460-1969589-6
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Wire, 6 Position, 2.5 mm [.098 in] Centerline, Crimp, 1 Row, Natural, Mating Retention, Wire & Cable, Economy Power 2.5
--最小包装量--
¥
总价: ¥
1969589-6详情
TE Connectivity 1969589-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
Receptacle
Connector Product Typeu2009
Housing
TE Internal #
1969589-6
TE Internal Description
HSG, REC,FREE-HANG,GWT, SINGLE ROW,EP2.5
1969589-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。