TE Connectivity 1969603-6
- 收藏
- 对比
1969603-6
2460-1969603-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Wire / Wire-to-Board, 6 Position, 4.2 mm [.165 in] Centerline, Wire & Cable, UL 94V-2
1最小包装量--
1969603-6详情
TE Connectivity 1969603-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1969603-6
TE Internal Description
6P RCPT VAL-U-LOK GW
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
Number of Positionsu2009
6
Centerline (Pitch)u2009
4.2u2009mmu2009[u2009.165u2009inu2009]
1969603-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。