TE Connectivity 1969609-5
- 收藏
- 对比
1969609-5
2460-1969609-5
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Locking, TPA (Terminal Position Assurance), 5 Position, UL 94V-0, -40 – 221 °F [-40 – 105 °C]
1最小包装量--
1969609-5详情
TE Connectivity 1969609-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1969609-5
TE Internal Description
5P VAL-U-LOK TPA 26-22 AWG
Connector & Contact Retention Accessory Typeu2009
TPA (Terminal Position Assurance)
Number of Positionsu2009
5
UL Flammability Ratingu2009
UL 94V-0
Operating Temperature Rangeu2009
-40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009]
1969609-5拓展信息

















哦! 它是空的。