TE Connectivity 1969613-8
- 收藏
- 对比
1969613-8
2460-1969613-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Wire / Wire-to-Panel, 8 Position, 4.2 mm [.165 in] Centerline, Wire & Cable, UL 94V-0
1最小包装量--
1969613-8详情
TE Connectivity 1969613-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1969613-8
TE Internal Description
8P PM PLUG VAL-U-LOK V0
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Number of Positionsu2009
8
Centerline (Pitch)u2009
4.2u2009mmu2009[u2009.165u2009inu2009]
1969613-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。