TE Connectivity 1969729-5
- 收藏
- 对比
1969729-5
2460-1969729-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board / Wire-to-Wire, 5 Position, 2.5 mm [.098 in] Centerline, Economy Power 2.5
1最小包装量--
1969729-5详情
TE Connectivity 1969729-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
EP2.5 Shrouded HDR ASSY 5P VERT w/o boss
TE Internal #
1969729-5
1969729-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。