TE Connectivity 1969802-1
- 收藏
- 对比
1969802-1
2460-1969802-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 3 Position, 6.35 mm [.25 in] Centerline, Printed Circuit Board, UL 94V-0, Glow Wire
1最小包装量--
1969802-1详情
TE Connectivity 1969802-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1969802-1
TE Internal Description
03P UMNL HDR ASSY R/A, SCKT V0 GW
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
1969802-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。