TE Connectivity 1969830-2
- 收藏
- 对比
1969830-2
2460-1969830-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 6 Position, 6.35 mm [.25 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
1969830-2详情
TE Connectivity 1969830-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1969830-2
TE Internal Description
06P UMNL SOK HDR ASSY 94VO GW, AU
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
6
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
1969830-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。