TE Connectivity 1-969973-8
- 收藏
- 对比
1-969973-8
2460-1-969973-8
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 36 Position, 2.54 mm [.1 in] Centerline, Gold, Surface Mount, Signal, Black
1最小包装量--
1-969973-8详情
TE Connectivity 1-969973-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-969973-8
TE Internal Description
2x18P HV100 REC. CON, SMD, GOLD, BLISTER
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
36
Number of Rowsu2009
2
1-969973-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。