TE Connectivity 1974145-1
- 收藏
- 对比
1974145-1
2460-1974145-1
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, ANZPAC / AMERICAS, Shear Bolt, ≤ 35 kV, Aluminum-Copper, Conductor Range 600 (Compact) – 750 (Concentric) AWG/kcmil
1最小包装量--
1974145-1详情
TE Connectivity 1974145-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mechanical Connector Product Availabilityu2009
AMERICAS, ANZPAC
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Voltage Classu2009(kV)
≤ 35
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Conductor Rangeu2009(AWG/kcmil)
600 (Compact) – 750 (Concentric)
TE Internal #
1974145-1
TE Internal Description
ASBS-600-750-U
1974145-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。