TE Connectivity 1977879-1
- 收藏
- 对比
1977879-1
2460-1977879-1
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 600 VDC, Wire-to-Wire, 4 Position, Sealable, Wire & Cable, Receptacle, Reverse Gender, Socket, Signal, AMP CPC
1最小包装量--
1977879-1详情
TE Connectivity 1977879-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
TE Internal #
1977879-1
TE Internal Description
SLD CPC RCPT ASSY,11-4,REV SEX, UV RESIS
Connector Product Typeu2009
Housing
Operating Voltageu2009(VDC)
600
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
4
1977879-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。