TE Connectivity 1977967-7
- 收藏
- 对比
1977967-7
2460-1977967-7
端子板 - 线对板
--
大陆
立即发货

Connector Contact, Socket, Wire-to-Board, 26 – 22 AWG Wire Size, 254.58 – 643.37 CMA Wire Size, .129 – .326 mm² Wire Size, Gold, AMPMODU IV/V
1最小包装量--
1977967-7详情
TE Connectivity 1977967-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.129 – .326
Wire Sizeu2009(CMA)
254.58 – 643.37
Wire Sizeu2009(AWG)
26 – 22
Connector Systemu2009
Wire-to-Board
Contact Typeu2009
Socket
TE Internal Description
MOD IV RECP LP, PDNI
TE Internal #
1977967-7
1977967-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。