TE Connectivity 1982299-1
- 收藏
- 对比
1982299-1
2460-1982299-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Board, 2 Position, 7.8 mm [.307 in] Centerline, Wire & Cable, UL 94V-0, ELCON Mini
1最小包装量--
1982299-1详情
TE Connectivity 1982299-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1982299-1
TE Internal Description
ELCON MINI 2P CABLE CONN,WITH CODING(R)
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
2
Centerline (Pitch)u2009
7.8u2009mmu2009[u2009.307u2009inu2009]
1982299-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。