TE Connectivity 1986524-5
- 收藏
- 对比
1986524-5详情
TE Connectivity 1986524-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
788VBXXC-24D
Approvals
CE, CSA, UL
Contact Materials
银合金
Manufacturer
Schneider
RoHS
有
Mounting
Plug In
终端
.187 in. Flat Blade
性别
公对公
导线/电缆规格
24 AWG
连接器类型A
RJ45
连接器类型B
RJ45
触点
2NO
1986524-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。