TE Connectivity 1986714-8
- 收藏
- 对比
1986714-8
2460-1986714-8
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 8 Position, .591 in [15 mm] Centerline, 2 Row, Side Wire Entry Angle, 20 – 1 AWG Wire Size
1最小包装量--
1986714-8详情
TE Connectivity 1986714-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Centerline (Pitch)u2009
15u2009mmu2009[u2009.591u2009inu2009]
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Board
Terminal Block Connector Typeu2009
Header
TE Internal Description
PWR TB 2PIN 8P,15.00 PCB W/PEG
TE Internal #
1986714-8
1986714-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。