TE Connectivity 1987004-2
- 收藏
- 对比
1987004-2
2460-1987004-2
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, Circular RJ45, Single Port, RJ Type Jacks & Plugs, Standard Connector Contact Density, Plug, Shielded, Industrial RJ45 Variant 14
--最小包装量--
1987004-2详情
TE Connectivity 1987004-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Port Configurationu2009
单端口
TE Internal #
1987004-2
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Contact Densityu2009
Standard
Modular Connector Styleu2009
Plug
TE Internal Description
RJ45 PLUG,PUSH-PULL,ASSY,C AT5 ,SHIELDED
Modular Jack & Plug Interface Typeu2009
Circular RJ45
1987004-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。