TE Connectivity 1987236-3
- 收藏
- 对比
1987236-3
2460-1987236-3
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, Circular RJ45, Single Port, RJ Type Jacks & Plugs, Standard Connector Contact Density, Plug, Shielded, Cat 5e, Industrial RJ45 IP20
1最小包装量--
1987236-3详情
TE Connectivity 1987236-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular Connector Styleu2009
Plug
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Port Configurationu2009
单端口
Modular Jack & Plug Interface Typeu2009
Circular RJ45
TE Internal Description
RJ45 CONNECTOR IP20 45 DEG., INDUSTRIAL
TE Internal #
1987236-3
1987236-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。