TE Connectivity 19SHT-301
- 收藏
- 对比
19SHT-301
2460-19SHT-301
无类别的
--
大陆
立即发货

Current Transformer; Ct Construction:Ansi Rated Window Type; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:4Va; Window Diameter:108Mm; Frequency Range:50Hz To 400Hz; Transformer Mounting:Bracket Mount; Frequency Max:400Hzrohs Compliant: Na /Crompton Te Connectivity 19SHT-301
1最小包装量--
添加到询价列表







哦! 它是空的。