TE Connectivity 19SHT-302
- 收藏
- 对比
19SHT-302
2460-19SHT-302
无类别的
--
大陆
立即发货

Current Transformer; Ct Construction:Ansi Rated Window Type; Current Ratio:3000:5; Accuracy Class:Class 1; Power Rating:25Va; Window Diameter:108Mm; Frequency Range:50Hz To 400Hz; Transformer Mounting:Bracket Mount; Input Current:3Karohs Compliant: Na /Crompton Te Connectivity 19SHT-302
1最小包装量--
添加到询价列表







哦! 它是空的。