TE Connectivity 1CHS1
- 收藏
- 对比
1CHS1
2460-1CHS1
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, None Input, DPST, Filter Shield, Vertical, 1 A, Snap-In, IEC Input, .250 FASTON Output, Corcom CH
--最小包装量--
1CHS1详情
TE Connectivity 1CHS1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Filter Shield
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
None
Filter Typeu2009
电源输入模块
TE Internal Description
1CHS1 S0=F7827
TE Internal #
6609114-2
1CHS1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。