TE Connectivity 1MM-HU-D41-VS-00-H-TRP
- 收藏
- 对比
1MM-HU-D41-VS-00-H-TRP
2460-1MM-HU-D41-VS-00-H-TRP
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 82 Position, 1 mm [.04 in] Centerline, Unshrouded, Gold, Surface Mount, Signal, AMPMODU Small Centerline
1最小包装量--
1MM-HU-D41-VS-00-H-TRP详情
TE Connectivity 1MM-HU-D41-VS-00-H-TRP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Number of Positionsu2009
82
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
SCL 1.0 HDR DRVT USP 082 SMT G3 TR
TE Internal #
9-2331929-1
1MM-HU-D41-VS-00-H-TRP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。