TE Connectivity 1SET111001R0000
- 收藏
- 对比
1SET111001R0000
2460-1SET111001R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Ferrule, Pin Diameter .8 mm, 22 AWG Wire Size, .34 mm² Wire Size, .032 in [.8 mm] Barrel Inside Diameter, Closed
1最小包装量--
1SET111001R0000详情
TE Connectivity 1SET111001R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Ferrule
TE Internal Description
WF003-08-GN
TE Internal #
1SET111001R0000
Pin Diameteru2009(mm)
.8
Accepts Wire Insulation Diameter Rangeu2009(mm)
1.9, 2
Accepts Wire Insulation Diameter Rangeu2009(in)
.075, .079
Wire Sizeu2009(AWG)
22
Wire Sizeu2009(mm²)
.34
1SET111001R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。