TE Connectivity 1SET111010R0000
- 收藏
- 对比
1SET111010R0000
2460-1SET111010R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Ferrule, Pin Diameter 2.2 mm, 14 AWG Wire Size, 2.5 mm² Wire Size, .087 in [2.2 mm] Barrel Inside Diameter, Closed
--最小包装量--
1SET111010R0000详情
TE Connectivity 1SET111010R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET111010R0000
TE Internal Description
WF025-08-GR
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Ferrule
Pin Diameteru2009(mm)
2.2
Accepts Wire Insulation Diameter Rangeu2009(mm)
4.1, 4.2
Accepts Wire Insulation Diameter Rangeu2009(in)
.162, .166
Wire Sizeu2009(AWG)
14
Wire Sizeu2009(mm²)
2.5
1SET111010R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。