TE Connectivity 1SET111021R0000
- 收藏
- 对比
1SET111021R0000
2460-1SET111021R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Ferrule, Pin Diameter 5.8 mm, 6 AWG Wire Size, 16 mm² Wire Size, .229 in [5.8 mm] Barrel Inside Diameter, Closed
1最小包装量--
1SET111021R0000详情
TE Connectivity 1SET111021R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Accepts Wire Insulation Diameter Rangeu2009(mm)
8.7, 8.8
Accepts Wire Insulation Diameter Rangeu2009(in)
.343, .347
Wire Sizeu2009(AWG)
6
Wire Sizeu2009(mm²)
16
Pin Diameteru2009(mm)
5.8
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Ferrule
TE Internal Description
WF160-18-IV
TE Internal #
1SET111021R0000
1SET111021R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。