TE Connectivity 1SET112004R0000
- 收藏
- 对比
1SET112004R0000
2460-1SET112004R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Ferrule, Pin Diameter 1.95 mm, 17 AWG Wire Size, 1 mm² Wire Size, .077 in [1.95 mm] Barrel Inside Diameter, Closed
1最小包装量--
1SET112004R0000详情
TE Connectivity 1SET112004R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Ferrule
TE Internal Description
WFD010-08-RD
TE Internal #
1SET112004R0000
Pin Diameteru2009(mm)
1.95
Accepts Wire Insulation Diameter Rangeu2009(mm)
2.6, 5.4
Accepts Wire Insulation Diameter Rangeu2009(in)
.103, .213
Wire Sizeu2009(AWG)
17
Wire Sizeu2009(mm²)
1
1SET112004R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。