TE Connectivity 1SET131020R0000
- 收藏
- 对比
1SET131020R0000
2460-1SET131020R0000
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spade Tongue, 22 – 16 AWG Wire Size, .3 – 1.42 mm² Wire Size, 509 – 3260 CMA Wire Size, Stud Size M3.5 / #6
1最小包装量--
1SET131020R0000详情
TE Connectivity 1SET131020R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET131020R0000
TE Internal Description
SD015-030-N
Ring & Spade Terminal Typeu2009
Spade Tongue
Wire Sizeu2009(AWG)
22 – 16
Wire Sizeu2009(mm²)
.3 – 1.42
Wire Sizeu2009(CMA)
509 – 3260
Stud Sizeu2009
6, M3.5
1SET131020R0000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。