TE Connectivity 1SET133029R0000
- 收藏
- 对比
1SET133029R0000
2460-1SET133029R0000
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spring Spade, 12 – 10 AWG Wire Size, 3 – 6 mm² Wire Size, 5180 – 13100 CMA Wire Size, Stud Size M6
1最小包装量--
1SET133029R0000详情
TE Connectivity 1SET133029R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET133029R0000
TE Internal Description
SDS060-060-N
Ring & Spade Terminal Typeu2009
Spring Spade
Wire Sizeu2009(AWG)
12 – 10
Wire Sizeu2009(mm²)
3 – 6
Wire Sizeu2009(CMA)
5180 – 13100
Stud Sizeu2009
M6
1SET133029R0000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。