TE Connectivity 1SET141002R0000
- 收藏
- 对比
1SET141002R0000
2460-1SET141002R0000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 22 – 16 AWG Wire Size, .3 – 1.42 mm² Wire Size, Standard, 509 – 3260 CMA Wire Size, Copper, Red, Serrated
1最小包装量--
1SET141002R0000详情
TE Connectivity 1SET141002R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Accepts Wire Insulation Diameter Rangeu2009
3.56u2009mmu2009[u2009.14u2009inu2009]
Splice Featuresu2009
Standard
Sealableu2009
无
Wire Sizeu2009(mm²)
.3 – 1.42
Wire Sizeu2009(AWG)
22 – 16
TE Internal Description
SP015
TE Internal #
1SET141002R0000
1SET141002R0000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。