1SET141016R0000
1SET141016R0000

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

TE Connectivity 1SET141016R0000

  • 收藏
  • 对比

型号

1SET141016R0000

utmel 编号

2460-1SET141016R0000

商品类别

端子 - 电线接头连接器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Splices, Butt Splice, 12 – 10 AWG Wire Size, 3 – 6 mm² Wire Size, Standard, 5180 – 13100 CMA Wire Size, Copper, Yellow - Translucent, Serrated

起订量

1最小包装量--

添加到询价列表
1SET141016R0000
1SET141016R0000 TE Connectivity Splices, Butt Splice, 12 – 10 AWG Wire Size, 3 – 6 mm² Wire Size, Standard, 5180 – 13100 CMA Wire Size, Copper, Yellow - Translucent, Serrated

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

1SET141016R0000详情

TE Connectivity 1SET141016R0000重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • TE Internal #

    1SET141016R0000

  • TE Internal Description

    SP060-N

  • Wire Sizeu2009(AWG)

    12 – 10

  • Wire Sizeu2009(mm²)

    3 – 6

  • Sealableu2009

    无

  • Splice Featuresu2009

    Standard

  • Accepts Wire Insulation Diameter Rangeu2009

    5.59u2009mmu2009[u2009.22u2009inu2009]

0个相似型号

1SET141016R0000拓展信息

CC2619-000
CC2619-000

TE Connectivity Aerospace, Defense and Marine

277156-1
277156-1

TE Connectivity Aerospace, Defense and Marine

277160-1
277160-1

TE Connectivity Aerospace, Defense and Marine

208169-2
208169-2

TE Connectivity

51942
51942

TE Connectivity Aerospace, Defense and Marine

52745
52745

TE Connectivity Aerospace, Defense and Marine

52751
52751

TE Connectivity Aerospace, Defense and Marine

D-200-83
D-200-83

TE Connectivity Aerospace, Defense and Marine

D-200-84
D-200-84

TE Connectivity Aerospace, Defense and Marine

277163-1
277163-1

TE Connectivity Aerospace, Defense and Marine

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z