TE Connectivity 1SET151006R0000
- 收藏
- 对比
1SET151006R0000
2460-1SET151006R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Wire Pin, Pin Diameter 1.8 mm [.07 in], 26 – 22 AWG Wire Size, .12 – .4 mm² Wire Size, 254 – 642 CMA Wire Size
1最小包装量--
1SET151006R0000详情
TE Connectivity 1SET151006R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET151006R0000
TE Internal Description
WP003-N
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
导线引脚
Pin Diameteru2009
1.8u2009mmu2009[u2009.07u2009inu2009]
Accepts Wire Insulation Diameter Rangeu2009
2.08u2009mmu2009[u2009.082u2009inu2009]
Wire Sizeu2009(AWG)
26 – 22
Wire Sizeu2009(mm²)
.12 – .4
1SET151006R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。