TE Connectivity 1SET151010R0000
- 收藏
- 对比
1SET151010R0000
2460-1SET151010R0000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Wire Pin, Pin Diameter 1.78 mm [.07 in], 16 – 14 AWG Wire Size, 1 – 2.8 mm² Wire Size, 2050 – 5180 CMA Wire Size
1最小包装量--
1SET151010R0000详情
TE Connectivity 1SET151010R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
1 – 2.8
Wire Sizeu2009(AWG)
16 – 14
Accepts Wire Insulation Diameter Rangeu2009
4.3u2009mmu2009[u2009.169u2009inu2009]
Pin Diameteru2009
1.78u2009mmu2009[u2009.07u2009inu2009]
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
导线引脚
TE Internal Description
WP025-N
TE Internal #
1SET151010R0000
1SET151010R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。